6.8µH Shielded Wirewound Inductor 860mA 474mOhm Max 1008 (2520 Metric)
6.8µH Shielded Wirewound Inductor 860mA 474mOhm Max 1008 (2520 Metric)
6.8µH Shielded Wirewound Inductor 860mA 474mOhm Max 1008 (2520 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 878066-LQH2HPZ6R8MGR
Series: LQH2
Operating Temperature Range: -40°C ~ 105°C
Features: 6.8 µH Shielded Wirewound Inductor 860 mA 474mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH2HPZ
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-15904-6, 490-15904-2, 490-15904-1
FIXED IND 6.8UH 860MA 474MOHM SM Product overview: LQH2HPZ6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 860MA, 474MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 860MA, 474MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ6R8MGRL can be used for catalog matching and distributor lookup.
FIXED IND 6.8UH 860MA 474MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH2HPZ6R8MGRLDKR-ND | 878066-LQH2HPZ6R8MGRL | 71-LQH2HPZ6R8MGRL | LQH2HPZ6R8MGRL |
| Product Name | Fixed Inductors | Fixed Inductors - LQH2HPZ6R8MGRL | 6.8UH 860MA 474MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |