4.7µH Shielded Wirewound Inductor 1.29A 204mOhm Max 1008 (2520 Metric)
4.7µH Shielded Wirewound Inductor 1.29A 204mOhm Max 1008 (2520 Metric)
4.7µH Shielded Wirewound Inductor 1.29A 204mOhm Max 1008 (2520 Metric)
INDUCTOR, 4.7UH, SEMISHIELDED, 1.29A ROHS COMPLIANT: YES
FIXED IND 4.7UH 1.29A 204MOHM SM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH2HPZ4R7MJRLCT-ND | 76AH5414 | LQH2HPZ4R7MJRL |
| Product Name | Fixed Inductors | Inductor, 4.7Uh, Semishielded, 1.29A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |