Murata Electronics Fixed Inductors LQH2HPZ4R7MDRL

Description
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16570-2-ND
Fixed Inductors 490-16570-2-ND
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16570-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16570-6-ND
Fixed Inductors 490-16570-6-ND
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16570-1-ND
Fixed Inductors 490-16570-1-ND
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 4.7Uh, Semishielded, 0.65A Rohs Compliant Murata - 24AJ1035 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 0.65A Rohs Compliant Murata
24AJ1035
Inductor, 4.7Uh, Semishielded, 0.65A Rohs Compliant Murata 24AJ1035
INDUCTOR, 4.7UH, SEMISHIELDED, 0.65A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SEMISHIELDED, 0.65A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16570-2-ND 24AJ1035
Product Name Fixed Inductors Inductor, 4.7Uh, Semishielded, 0.65A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N8 0402DC-8N8XJRW , 0402DC-8N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details