FIXED IND 22UH 540MA 1.008OHM SM Product overview: LQH2HPZ220MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 540MA, 1.008OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 540MA, 1.008OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ220MJRL can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 540mA 1.008Ohm Max 1008 (2520 Metric)
22µH Shielded Wirewound Inductor 540mA 1.008Ohm Max 1008 (2520 Metric)
22µH Shielded Wirewound Inductor 540mA 1.008Ohm Max 1008 (2520 Metric)
Manufacturer: Murata Electronics
Win Source Part Number: 1328653-LQH2HPZ220MJ
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 22 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
DC Resistance (DCR): 1.008Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 540 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-15897-6,490-1589
Base Product Number: LQH2HPZ
Current - Saturation (Isat): 530mA
RoHS Status: ROHS3 Compliant
INDUCTOR, 22UH, SEMISHIELDED, 0.54A ROHS COMPLIANT: YES
FIXED IND 22UH 540MA 1.008OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH2HPZ220MJRL | 490-LQH2HPZ220MJRLDKR-ND | 1328653-LQH2HPZ220MJRL | 76AH5413 | LQH2HPZ220MJRL |
| Product Name | 22UH 540MA 1.008OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 22Uh, Semishielded, 0.54A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 22 microH | 22 microH | 22 microH |