Win Source Part Number: 1370535-LQH2HPZ1R5MG
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQH2HPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.5 µH
Current Rating (Amps): 1.85 A
Current - Saturation (Isat): 1.7A
Shielding: Shielded
DC Resistance (DCR): 104.4mOhm Max
Frequency - Self Resonant: 90MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 1.5UH 1.85A 104.4 MOHM Product overview: LQH2HPZ1R5MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.85A, 104.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.85A, 104.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ1R5MGRL can be used for catalog matching and distributor lookup.
1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)
1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)
1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)
1.85A 1.5uH ±20% 1.7A 1008 Power Inductors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1370535-LQH2HPZ1R5MGRL | 71-LQH2HPZ1R5MGRL | 490-LQH2HPZ1R5MGRLCT-ND | LQH2HPZ1R5MGRL |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 1.5UH 1.85A 104.4 MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke | Power Choke | ||
| Configuration | Fixed | Fixed |