Murata Electronics Fixed Inductors LQH2HPZ1R5MDRL

Description
1.5µH Shielded Wirewound Inductor 900mA 348mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 900mA 348mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16566-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16566-2-ND
Fixed Inductors 490-16566-2-ND
1.5µH Shielded Wirewound Inductor 900mA 348mOhm 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 900mA 348mOhm 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, Semishielded, 0.9A Rohs Compliant Murata - 24AJ1029 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 0.9A Rohs Compliant Murata
24AJ1029
Inductor, 1.5Uh, Semishielded, 0.9A Rohs Compliant Murata 24AJ1029
INDUCTOR, 1.5UH, SEMISHIELDED, 0.9A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SEMISHIELDED, 0.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16566-2-ND 24AJ1029
Product Name Fixed Inductors Inductor, 1.5Uh, Semishielded, 0.9A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details