Murata Power Solutions Fixed Inductors LQH2HPZ1R2NJRL

Description
1.2µH Shielded Wirewound Inductor 2.07A 66mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 2.07A 66mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HPZ1R2NJRLCT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Wirewound Inductor 2.07A 66mOhm Max 1008 (2520 Metric)

1.2µH Shielded Wirewound Inductor 2.07A 66mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ1R2NJRLTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Wirewound Inductor 2.07A 66mOhm Max 1008 (2520 Metric)

1.2µH Shielded Wirewound Inductor 2.07A 66mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ1R2NJRLDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Wirewound Inductor 2.07A 66mOhm Max 1008 (2520 Metric)

1.2µH Shielded Wirewound Inductor 2.07A 66mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH2HPZ1R2NJRLCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers