Murata Power Solutions Fixed Inductors LQH2HPZ1R0NJRL

Description
1µH Shielded Wirewound Inductor 2.4A 57.6mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.4A 57.6mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HPZ1R0NJRLCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.4A 57.6mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 2.4A 57.6mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ1R0NJRLTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.4A 57.6mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 2.4A 57.6mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ1R0NJRLDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.4A 57.6mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 2.4A 57.6mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 2.4A 57.6MOHM Inductor and Choke - 71-LQH2HPZ1R0NJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.4A 57.6MOHM Inductor and Choke
71-LQH2HPZ1R0NJRL
SMD 1UH 2.4A 57.6MOHM Inductor and Choke 71-LQH2HPZ1R0NJRL
FIXED IND 1UH 2.4A 57.6MOHM SMD Product overview: LQH2HPZ1R0NJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.4A, 57.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.4A, 57.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ1R0NJRL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.4A 57.6MOHM SMD Product overview: LQH2HPZ1R0NJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.4A, 57.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.4A, 57.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ1R0NJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH2HPZ1R0NJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPZ1R0NJRL
Fixed Inductors LQH2HPZ1R0NJRL
FIXED IND 1UH 2.4A 57.6MOHM SMD

FIXED IND 1UH 2.4A 57.6MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HPZ1R0NJRLCT-ND 71-LQH2HPZ1R0NJRL LQH2HPZ1R0NJRL
Product Name Fixed Inductors SMD 1UH 2.4A 57.6MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details