Murata Power Solutions Fixed Inductors LQH2HPZ150MGRL

Description
15µH Shielded Wirewound Inductor 560mA 1.11Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 560mA 1.11Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HPZ150MGRLDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 560mA 1.11Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 560mA 1.11Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ150MGRLCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 560mA 1.11Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 560mA 1.11Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ150MGRLTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 560mA 1.11Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 560mA 1.11Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 15Uh, Semishielded, 0.56A Rohs Compliant Murata - 76AH5411 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 0.56A Rohs Compliant Murata
76AH5411
Inductor, 15Uh, Semishielded, 0.56A Rohs Compliant Murata 76AH5411
INDUCTOR, 15UH, SEMISHIELDED, 0.56A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SEMISHIELDED, 0.56A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HPZ150MGRLDKR-ND 76AH5411
Product Name Fixed Inductors Inductor, 15Uh, Semishielded, 0.56A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567637 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details