Murata Power Solutions SMD 10UH 710MA 672MOHM Inductor and Choke LQH2HPZ100MGRL

Description
FIXED IND 10UH 710MA 672MOHM SMD Product overview: LQH2HPZ100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ100MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 710MA 672MOHM SMD Product overview: LQH2HPZ100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ100MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 710MA 672MOHM Inductor and Choke - 71-LQH2HPZ100MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 710MA 672MOHM Inductor and Choke
71-LQH2HPZ100MGRL
SMD 10UH 710MA 672MOHM Inductor and Choke 71-LQH2HPZ100MGRL
FIXED IND 10UH 710MA 672MOHM SMD Product overview: LQH2HPZ100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ100MGRL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 710MA 672MOHM SMD Product overview: LQH2HPZ100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ100MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH2HPZ100MGRLCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ100MGRLTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ100MGRLDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328995-LQH2HPZ100MGRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328995-LQH2HPZ100MGRL
Inductors, Coils, Chokes - Fixed Inductors 1328995-LQH2HPZ100MGRL
Manufacturer: Murata Electronics Win Source Part Number: 1328995-LQH2HPZ100MG RL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 10 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 30MHz DC Resistance (DCR): 672mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 710 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-15887-6,490-1588 7-1,490-15887-2 Base Product Number: LQH2HPZ Current - Saturation (Isat): 700mA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328995-LQH2HPZ100MGRL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 10 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 672mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 710 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-15887-6,490-15887-1,490-15887-2
Base Product Number: LQH2HPZ
Current - Saturation (Isat): 700mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQH2HPZ100MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPZ100MGRL
Fixed Inductors LQH2HPZ100MGRL
FIXED IND 10UH 710MA 672MOHM SMD

FIXED IND 10UH 710MA 672MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2HPZ100MGRL 490-LQH2HPZ100MGRLCT-ND 1328995-LQH2HPZ100MGRL LQH2HPZ100MGRL
Product Name SMD 10UH 710MA 672MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469835 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details