Murata Electronics Fixed Inductors LQH2HPZ100MDRL

Description
10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16563-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16563-2-ND
Fixed Inductors 490-16563-2-ND
10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16563-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16563-6-ND
Fixed Inductors 490-16563-6-ND
10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16563-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16563-1-ND
Fixed Inductors 490-16563-1-ND
10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 10Uh, Semishielded, 0.43A Rohs Compliant Murata - 24AJ1030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.43A Rohs Compliant Murata
24AJ1030
Inductor, 10Uh, Semishielded, 0.43A Rohs Compliant Murata 24AJ1030
INDUCTOR, 10UH, SEMISHIELDED, 0.43A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SEMISHIELDED, 0.43A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16563-2-ND 24AJ1030
Product Name Fixed Inductors Inductor, 10Uh, Semishielded, 0.43A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details