Murata Power Solutions Fixed Inductors LQH2HPN6R8MJRL

Description
6.8µH Shielded Wirewound Inductor 600mA 312mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 600mA 312mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9905-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9905-2-ND
Fixed Inductors 490-9905-2-ND
6.8µH Shielded Wirewound Inductor 600mA 312mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 600mA 312mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9905-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details