Murata Electronics 6.8UH 860MA 474MOHM Inductor and Choke LQH2HPN6R8MGRL

Description
FIXED IND 6.8UH 860MA 474MOHM SM Product overview: LQH2HPN6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 860MA, 474MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 860MA, 474MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN6R8MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 860MA 474MOHM SM Product overview: LQH2HPN6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 860MA, 474MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 860MA, 474MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN6R8MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 860MA 474MOHM Inductor and Choke - 71-LQH2HPN6R8MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 860MA 474MOHM Inductor and Choke
71-LQH2HPN6R8MGRL
6.8UH 860MA 474MOHM Inductor and Choke 71-LQH2HPN6R8MGRL
FIXED IND 6.8UH 860MA 474MOHM SM Product overview: LQH2HPN6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 860MA, 474MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 860MA, 474MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN6R8MGRL can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 860MA 474MOHM SM Product overview: LQH2HPN6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 860MA, 474MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 860MA, 474MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN6R8MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH2HPN6R8MGRLDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 860mA 474mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 860mA 474mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN6R8MGRLTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 860mA 474mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 860mA 474mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN6R8MGRLCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 860mA 474mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 860mA 474mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370120-LQH2HPN6R8MGRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370120-LQH2HPN6R8MGRL
Inductors, Coils, Chokes - Fixed Inductors 1370120-LQH2HPN6R8MGRL
Win Source Part Number: 1370120-LQH2HPN6R8MG RL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH2 Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Base Product Number: LQH2HPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 6.8 µH Current Rating (Amps): 860 mA Current - Saturation (Isat): 830mA Shielding: Shielded DC Resistance (DCR): 474mOhm Max Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370120-LQH2HPN6R8MGRL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQH2HPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 6.8 µH
Current Rating (Amps): 860 mA
Current - Saturation (Isat): 830mA
Shielding: Shielded
DC Resistance (DCR): 474mOhm Max
Frequency - Self Resonant: 40MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - LQH2HPN6R8MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPN6R8MGRL
Fixed Inductors LQH2HPN6R8MGRL
FIXED IND 6.8UH 860MA 474MOHM SM

FIXED IND 6.8UH 860MA 474MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2HPN6R8MGRL 490-LQH2HPN6R8MGRLDKR-ND 1370120-LQH2HPN6R8MGRL LQH2HPN6R8MGRL
Product Name 6.8UH 860MA 474MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Core Material Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603AF-821XJEW - 904639-0603AF-821XJEW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details