Manufacturer: Murata Electronics North America
Win Source Part Number: 1204343-LQH2HPN6R8MG
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Current - Saturation: 800mA
Frequency - Self Resonant: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 590mA
Inductance Frequency - Test: 1MHz
FIXED IND 6.8UH 590MA 600MOHM SM Product overview: LQH2HPN6R8MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 590MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 590MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN6R8MG0L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1204343-LQH2HPN6R8MG0L | 71-LQH2HPN6R8MG0L |
| Product Name | Newest Parts - LQH2HPN6R8MG0L | 6.8UH 590MA 600MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Wirewound | Wirewound |
| Application | RF Choke | |
| Inductance Range | 6.8 microH | 6.8 microH |
| DCR | 0.6000 ohms |