Murata Power Solutions Fixed Inductors LQH2HPN4R7MDRL

Description
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16560-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16560-1-ND
Fixed Inductors 490-16560-1-ND
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16560-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16560-6-ND
Fixed Inductors 490-16560-6-ND
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16560-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16560-2-ND
Fixed Inductors 490-16560-2-ND
4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 650mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 0.65A Rohs Compliant Murata - 65AH7752 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 0.65A Rohs Compliant Murata
65AH7752
Inductor, 4.7Uh, Shielded, 0.65A Rohs Compliant Murata 65AH7752
INDUCTOR, 4.7UH, SHIELDED, 0.65A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 0.65A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16560-1-ND 65AH7752
Product Name Fixed Inductors Inductor, 4.7Uh, Shielded, 0.65A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details