Murata Electronics 3.3UH 810MA 324MOHM Inductor and Choke LQH2HPN3R3MG0L

Description
FIXED IND 3.3UH 810MA 324MOHM SM Product overview: LQH2HPN3R3MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 810MA, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 810MA, 324MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN3R3MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 810MA 324MOHM SM Product overview: LQH2HPN3R3MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 810MA, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 810MA, 324MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN3R3MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 810MA 324MOHM Inductor and Choke - 71-LQH2HPN3R3MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 810MA 324MOHM Inductor and Choke
71-LQH2HPN3R3MG0L
3.3UH 810MA 324MOHM Inductor and Choke 71-LQH2HPN3R3MG0L
FIXED IND 3.3UH 810MA 324MOHM SM Product overview: LQH2HPN3R3MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 810MA, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 810MA, 324MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN3R3MG0L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 810MA 324MOHM SM Product overview: LQH2HPN3R3MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 810MA, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 810MA, 324MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN3R3MG0L can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070753-LQH2HPN3R3MG0L
Inductors, Coils, Chokes - Fixed Inductors 1070753-LQH2HPN3R3MG0L
Win Source Part Number: 1070753-LQH2HPN3R3MG 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH2 Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 65MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 324mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): VLS2010ET-3R3M; MBMK2520T3R3M; LQM2HPN3R3MGSL; VLS2012ET-3R3M; VLS252012ET-3R3M; MDKK2020T3R3MM; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 810 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQH2HPN Product Status: Obsolete

Win Source Part Number: 1070753-LQH2HPN3R3MG0L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH2
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 65MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 324mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): VLS2010ET-3R3M; MBMK2520T3R3M; LQM2HPN3R3MGSL; VLS2012ET-3R3M; VLS252012ET-3R3M; MDKK2020T3R3MM;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 810 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQH2HPN
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2HPN3R3MG0L 1070753-LQH2HPN3R3MG0L
Product Name 3.3UH 810MA 324MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.3300 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details