Murata Power Solutions 2.2UH 990MA 110.4 MOHM Inductor and Choke LQH2HPN2R2MJRL

Description
FIXED IND 2.2UH 990MA 110.4 MOHM Product overview: LQH2HPN2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 990MA, 110.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 990MA, 110.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN2R2MJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 990MA 110.4 MOHM Product overview: LQH2HPN2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 990MA, 110.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 990MA, 110.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN2R2MJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 990MA 110.4 MOHM Inductor and Choke - 71-LQH2HPN2R2MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 990MA 110.4 MOHM Inductor and Choke
71-LQH2HPN2R2MJRL
2.2UH 990MA 110.4 MOHM Inductor and Choke 71-LQH2HPN2R2MJRL
FIXED IND 2.2UH 990MA 110.4 MOHM Product overview: LQH2HPN2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 990MA, 110.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 990MA, 110.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN2R2MJRL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 990MA 110.4 MOHM Product overview: LQH2HPN2R2MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 990MA, 110.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 990MA, 110.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN2R2MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH2HPN2R2MJRL - 923759-LQH2HPN2R2MJRL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH2HPN2R2MJRL
923759-LQH2HPN2R2MJRL
Fixed Inductors - LQH2HPN2R2MJRL 923759-LQH2HPN2R2MJRL
Manufacturer: Murata Electronics North America Win Source Part Number: 923759-LQH2HPN2R2MJR L Series: LQH2 Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 110.4mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH2HPN Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-9902-6, 490-9902-1, 490-9902-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 923759-LQH2HPN2R2MJRL
Series: LQH2
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 110.4mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH2HPN
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-9902-6, 490-9902-1, 490-9902-2

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH2HPN2R2MJRL
Inductors/Coils/Transformers >> Power Inductors LQH2HPN2R2MJRL
990mA 2.2uH ±20% 1.7A 1008 Power Inductors ROHS

990mA 2.2uH ±20% 1.7A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQH2HPN2R2MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPN2R2MJRL
Fixed Inductors LQH2HPN2R2MJRL
FIXED IND 2.2UH 990MA 110.4 MOHM

FIXED IND 2.2UH 990MA 110.4 MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQH2HPN2R2MJRL 923759-LQH2HPN2R2MJRL LQH2HPN2R2MJRL LQH2HPN2R2MJRL
Product Name 2.2UH 990MA 110.4 MOHM Inductor and Choke Fixed Inductors - LQH2HPN2R2MJRL Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
47uH 100KHz 1.8A Inductor and Choke - 71-DU1352-470M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers