Murata Electronics 2.2UH 1.47A 160.8 MOHM Inductor and Choke LQH2HPN2R2MGRL

Description
FIXED IND 2.2UH 1.47A 160.8 MOHM Product overview: LQH2HPN2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.47A, 160.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.47A, 160.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN2R2MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.47A 160.8 MOHM Product overview: LQH2HPN2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.47A, 160.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.47A, 160.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN2R2MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 1.47A 160.8 MOHM Inductor and Choke - 71-LQH2HPN2R2MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.47A 160.8 MOHM Inductor and Choke
71-LQH2HPN2R2MGRL
2.2UH 1.47A 160.8 MOHM Inductor and Choke 71-LQH2HPN2R2MGRL
FIXED IND 2.2UH 1.47A 160.8 MOHM Product overview: LQH2HPN2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.47A, 160.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.47A, 160.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN2R2MGRL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.47A 160.8 MOHM Product overview: LQH2HPN2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.47A, 160.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.47A, 160.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN2R2MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH2HPN2R2MGRLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN2R2MGRLCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN2R2MGRLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Surplus - LQH2HPN2R2MGRL
719065-LQH2HPN2R2MGRL
Electronic Surplus - LQH2HPN2R2MGRL 719065-LQH2HPN2R2MGRL
Manufacturer: Murata Electronics North America Win Source Part Number: 719065-LQH2HPN2R2MGR L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Current - Saturation: 1.55A Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160.8mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 1.47A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 719065-LQH2HPN2R2MGRL
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Current - Saturation: 1.55A
Frequency - Self Resonant: 80MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160.8mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 1.47A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - LQH2HPN2R2MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPN2R2MGRL
Fixed Inductors LQH2HPN2R2MGRL
FIXED IND 2.2UH 1.47A 160.8 MOHM

FIXED IND 2.2UH 1.47A 160.8 MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-LQH2HPN2R2MGRL 490-LQH2HPN2R2MGRLTR-ND 719065-LQH2HPN2R2MGRL LQH2HPN2R2MGRL
Product Name 2.2UH 1.47A 160.8 MOHM Inductor and Choke Fixed Inductors Electronic Surplus - LQH2HPN2R2MGRL Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers