2.2µH Shielded Wirewound Inductor 820mA 408mOhm Max 1008 (2520 Metric)
2.2µH Shielded Wirewound Inductor 820mA 408mOhm Max 1008 (2520 Metric)
2.2µH Shielded Wirewound Inductor 820mA 408mOhm Max 1008 (2520 Metric)
INDUCTOR, 2.2UH, SHIELDED, 0.82A ROHS COMPLIANT: YES
FIXED IND 2.2UH 820MA 408MOHM SM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16558-6-ND | 65AH7749 | LQH2HPN2R2MDRL |
| Product Name | Fixed Inductors | Inductor, 2.2Uh, Shielded, 0.82A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |