Murata Electronics Fixed Inductors LQH2HPN1R5MGRL

Description
1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HPN1R5MGRLDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN1R5MGRLCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN1R5MGRLTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 1.85A 104.4mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
1.5UH 1.85A 104.4 MOHM Inductor and Choke - 71-LQH2HPN1R5MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 1.85A 104.4 MOHM Inductor and Choke
71-LQH2HPN1R5MGRL
1.5UH 1.85A 104.4 MOHM Inductor and Choke 71-LQH2HPN1R5MGRL
FIXED IND 1.5UH 1.85A 104.4 MOHM Product overview: LQH2HPN1R5MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.85A, 104.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.85A, 104.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN1R5MGRL can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.85A 104.4 MOHM Product overview: LQH2HPN1R5MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.85A, 104.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.85A, 104.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN1R5MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070752-LQH2HPN1R5MGRL
Inductors, Coils, Chokes - Fixed Inductors 1070752-LQH2HPN1R5MGRL
Win Source Part Number: 1070752-LQH2HPN1R5MG RL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH2 Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 90MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 104.4mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): AIML-1008HC-1R5M-T; 1269AS-H-1R5M=P2; VLS252012CX-1R5M; 1286AS-H-1R5M=P2; VLS252010HBX-1R5M-1; TFM201610ALMA1R5MTAA ; MDKK3030T1R5MM; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.85 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-7617-6,490-7617- 1,490-7617-2 Base Product Number: LQH2HPN Current - Saturation (Isat): 1.7A

Win Source Part Number: 1070752-LQH2HPN1R5MGRL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH2
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 90MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 104.4mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): AIML-1008HC-1R5M-T; 1269AS-H-1R5M=P2; VLS252012CX-1R5M; 1286AS-H-1R5M=P2; VLS252010HBX-1R5M-1; TFM201610ALMA1R5MTAA; MDKK3030T1R5MM;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.85 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-7617-6,490-7617-1,490-7617-2
Base Product Number: LQH2HPN
Current - Saturation (Isat): 1.7A

Buy Now Datasheet
Fixed Inductors - LQH2HPN1R5MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPN1R5MGRL
Fixed Inductors LQH2HPN1R5MGRL
FIXED IND 1.5UH 1.85A 104.4 MOHM

FIXED IND 1.5UH 1.85A 104.4 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HPN1R5MGRLDKR-ND 71-LQH2HPN1R5MGRL 1070752-LQH2HPN1R5MGRL LQH2HPN1R5MGRL
Product Name Fixed Inductors 1.5UH 1.85A 104.4 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627453226C331KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DF Ferrite Chip Inductors - 0402DF-900 0402DF-900XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details