Murata Power Solutions SMD 1.2UH 1.24A 66MOHM Inductor and Choke LQH2HPN1R2NJRL

Description
FIXED IND 1.2UH 1.24A 66MOHM SMD Product overview: LQH2HPN1R2NJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.24A, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.24A, 66MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN1R2NJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 1.24A 66MOHM SMD Product overview: LQH2HPN1R2NJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.24A, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.24A, 66MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN1R2NJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 1.24A 66MOHM Inductor and Choke - 71-LQH2HPN1R2NJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 1.24A 66MOHM Inductor and Choke
71-LQH2HPN1R2NJRL
SMD 1.2UH 1.24A 66MOHM Inductor and Choke 71-LQH2HPN1R2NJRL
FIXED IND 1.2UH 1.24A 66MOHM SMD Product overview: LQH2HPN1R2NJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.24A, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.24A, 66MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN1R2NJRL can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 1.24A 66MOHM SMD Product overview: LQH2HPN1R2NJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.24A, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.24A, 66MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN1R2NJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070751-LQH2HPN1R2NJRL
Inductors, Coils, Chokes - Fixed Inductors 1070751-LQH2HPN1R2NJRL
Win Source Part Number: 1070751-LQH2HPN1R2NJ RL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 100MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 66mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): NRH3010T1R2NN; NRH3010T1R2NNV; SRN3010-1R2Y; AISC-1210H-1R2N-T; NRS5014T1R2NMGGV; 1235AS-H-1R2N=P3; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.24 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-9899-6,490-9899- 1,490-9899-2 Base Product Number: LQH2HPN Current - Saturation (Isat): 2.45A

Win Source Part Number: 1070751-LQH2HPN1R2NJRL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH2
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 66mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): NRH3010T1R2NN; NRH3010T1R2NNV; SRN3010-1R2Y; AISC-1210H-1R2N-T; NRS5014T1R2NMGGV; 1235AS-H-1R2N=P3;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.24 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-9899-6,490-9899-1,490-9899-2
Base Product Number: LQH2HPN
Current - Saturation (Isat): 2.45A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2HPN1R2NJRL 1070751-LQH2HPN1R2NJRL
Product Name SMD 1.2UH 1.24A 66MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details