Manufacturer: Murata Electronics North America
Win Source Part Number: 714920-LQH2HPN1R0MGR
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Current - Saturation: 2.13A
Frequency - Self Resonant: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 81.6mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 1MHz
FIXED IND 1UH 2.1A 81.6 MOHM SMD Product overview: LQH2HPN1R0MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.1A, 81.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.1A, 81.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN1R0MGRL can be used for catalog matching and distributor lookup.
1µH Shielded Wirewound Inductor 2.1A 81.6mOhm Max 1008 (2520 Metric)
1µH Shielded Wirewound Inductor 2.1A 81.6mOhm Max 1008 (2520 Metric)
1µH Shielded Wirewound Inductor 2.1A 81.6mOhm Max 1008 (2520 Metric)
FIXED IND 1UH 2.1A 81.6 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 714920-LQH2HPN1R0MGRL | 71-LQH2HPN1R0MGRL | 490-LQH2HPN1R0MGRLDKR-ND | LQH2HPN1R0MGRL |
| Product Name | Fixed Inductors - LQH2HPN1R0MGRL | SMD 1UH 2.1A 81.6 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound |
| Application | RF Choke | |||
| Inductance Range | 1 microH | 1 microH | 1 microH | |
| DCR | 0.0816 ohms | 0.0816 ohms | 0.0816 ohms |