Murata Power Solutions Fixed Inductors LQH2HPN1R0MDRL

Description
1µH Shielded Wirewound Inductor 960mA 288mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 960mA 288mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16555-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16555-6-ND
Fixed Inductors 490-16555-6-ND
1µH Shielded Wirewound Inductor 960mA 288mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 960mA 288mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16555-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16555-1-ND
Fixed Inductors 490-16555-1-ND
1µH Shielded Wirewound Inductor 960mA 288mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 960mA 288mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16555-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16555-2-ND
Fixed Inductors 490-16555-2-ND
1µH Shielded Wirewound Inductor 960mA 288mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 960mA 288mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1Uh, Shielded, 0.96A Rohs Compliant Murata - 65AH7746 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 0.96A Rohs Compliant Murata
65AH7746
Inductor, 1Uh, Shielded, 0.96A Rohs Compliant Murata 65AH7746
INDUCTOR, 1UH, SHIELDED, 0.96A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 0.96A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16555-6-ND 65AH7746
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 0.96A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Surface Mount Inductors - 2469818 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details