The Win Source Electronics part number 1370089-LQH2HPN150MG
15µH Shielded Wirewound Inductor 560mA 1.11Ohm Max 1008 (2520 Metric)
Win Source Part Number: 1370089-LQH2HPN150MG
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQH2HPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 15 µH
Current Rating (Amps): 560 mA
Current - Saturation (Isat): 570mA
Shielding: Shielded
DC Resistance (DCR): 1.11Ohm Max
Frequency - Self Resonant: 20MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 15UH 560MA 1.11OHM SMD Product overview: LQH2HPN150MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 560MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 560MA, 1.11OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN150MGRL can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-7616-2-ND | 1370089-LQH2HPN150MGRL | 71-LQH2HPN150MGRL |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 15UH 560MA 1.11OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Wirewound | Wirewound | Wirewound |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |