Murata Power Solutions Fixed Inductors LQH2HPN150MDRL

Description
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16554-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16554-1-ND
Fixed Inductors 490-16554-1-ND
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16554-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16554-2-ND
Fixed Inductors 490-16554-2-ND
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16554-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16554-6-ND
Fixed Inductors 490-16554-6-ND
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 15Uh, Shielded, 0.29A Rohs Compliant Murata - 65AH7748 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 0.29A Rohs Compliant Murata
65AH7748
Inductor, 15Uh, Shielded, 0.29A Rohs Compliant Murata 65AH7748
INDUCTOR, 15UH, SHIELDED, 0.29A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 0.29A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16554-1-ND 65AH7748
Product Name Fixed Inductors Inductor, 15Uh, Shielded, 0.29A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0035 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details