100µH Shielded Wirewound Inductor 150mA 7.08Ohm Max 1008 (2520 Metric)
100µH Shielded Wirewound Inductor 150mA 7.08Ohm Max 1008 (2520 Metric)
100µH Shielded Wirewound Inductor 150mA 7.08Ohm Max 1008 (2520 Metric)
INDUCTOR, 100UH, SEMISHIELDED, 0.15A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH2HPN101MGRLTR-ND | 76AH5406 |
| Product Name | Fixed Inductors | Inductor, 100Uh, Semishielded, 0.15A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |