Win Source Part Number: 1370207-LQH2HPN100MD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQH2HPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 430 mA
Current - Saturation (Isat): 420mA
Shielding: Shielded
DC Resistance (DCR): 1.44Ohm Max
Frequency - Self Resonant: 30MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 10UH 430MA 1.44OHM SMD Product overview: LQH2HPN100MDRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 430MA, 1.44OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 430MA, 1.44OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN100MDRL can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)
10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)
10µH Shielded Wirewound Inductor 430mA 1.44Ohm Max 1008 (2520 Metric)
INDUCTOR, 10UH, 0.43A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):430mA; Inductor Construction:Wirewou
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370207-LQH2HPN100MDRL | 71-LQH2HPN100MDRL | 490-16553-1-ND | 57AC6926 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 10UH 430MA 1.44OHM Inductor and Choke | Fixed Inductors | Inductor, 10Uh, 0.43A, 20%, Wirewound; Inductance Murata |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |