Murata Electronics Fixed Inductors LQH2HNHR68K03L

Description
680nH Shielded Wirewound Inductor 520mA 124mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 520mA 124mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HNHR68K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 520mA 124mOhm 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 520mA 124mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HNHR68K03LCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 520mA 124mOhm 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 520mA 124mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HNHR68K03LTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 520mA 124mOhm 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 520mA 124mOhm 1008 (2520 Metric)

Buy Now Datasheet
Power Inductor, 680Nh, Unshielded, 0.52A Rohs Compliant Murata - 54AK7393 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, Unshielded, 0.52A Rohs Compliant Murata
54AK7393
Power Inductor, 680Nh, Unshielded, 0.52A Rohs Compliant Murata 54AK7393
POWER INDUCTOR, 680NH, UNSHIELDED, 0.52A ROHS COMPLIANT: YES

POWER INDUCTOR, 680NH, UNSHIELDED, 0.52A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HNHR68K03LDKR-ND 54AK7393
Product Name Fixed Inductors Power Inductor, 680Nh, Unshielded, 0.52A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N2 0402DC-4N2XJRW , 0402DC-4N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details