Murata Electronics Fixed Inductors LQH2HNHR56K03L

Description
560nH Shielded Wirewound Inductor 600mA 74mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 600mA 74mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HNHR56K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Wirewound Inductor 600mA 74mOhm 1008 (2520 Metric)

560nH Shielded Wirewound Inductor 600mA 74mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HNHR56K03LCT-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Wirewound Inductor 600mA 74mOhm 1008 (2520 Metric)

560nH Shielded Wirewound Inductor 600mA 74mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HNHR56K03LTR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Wirewound Inductor 600mA 74mOhm 1008 (2520 Metric)

560nH Shielded Wirewound Inductor 600mA 74mOhm 1008 (2520 Metric)

Buy Now Datasheet
Power Inductor, 560Nh, Unshielded, 0.6A Rohs Compliant Murata - 54AK7392 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 560Nh, Unshielded, 0.6A Rohs Compliant Murata
54AK7392
Power Inductor, 560Nh, Unshielded, 0.6A Rohs Compliant Murata 54AK7392
POWER INDUCTOR, 560NH, UNSHIELDED, 0.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 560NH, UNSHIELDED, 0.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HNHR56K03LDKR-ND 54AK7392
Product Name Fixed Inductors Power Inductor, 560Nh, Unshielded, 0.6A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Specs
Application RF Choke
View Details