Murata Electronics Fixed Inductors LQH2HNH180J03L

Description
18µH Shielded Wirewound Inductor 110mA 2.07Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 110mA 2.07Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HNH180J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Wirewound Inductor 110mA 2.07Ohm 1008 (2520 Metric)

18µH Shielded Wirewound Inductor 110mA 2.07Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HNH180J03LCT-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Wirewound Inductor 110mA 2.07Ohm 1008 (2520 Metric)

18µH Shielded Wirewound Inductor 110mA 2.07Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HNH180J03LTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Wirewound Inductor 110mA 2.07Ohm 1008 (2520 Metric)

18µH Shielded Wirewound Inductor 110mA 2.07Ohm 1008 (2520 Metric)

Buy Now Datasheet
Power Inductor, 18Uh, Unshielded, 0.11A Rohs Compliant Murata - 54AK7403 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 18Uh, Unshielded, 0.11A Rohs Compliant Murata
54AK7403
Power Inductor, 18Uh, Unshielded, 0.11A Rohs Compliant Murata 54AK7403
POWER INDUCTOR, 18UH, UNSHIELDED, 0.11A ROHS COMPLIANT: YES

POWER INDUCTOR, 18UH, UNSHIELDED, 0.11A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HNH180J03LDKR-ND 54AK7403
Product Name Fixed Inductors Power Inductor, 18Uh, Unshielded, 0.11A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers