Murata Power Solutions Fixed Inductors LQG18HNR10J00D

Description
100nH Unshielded Multilayer Inductor 350mA 900mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 350mA 900mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6586-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6586-2-ND
Fixed Inductors 490-6586-2-ND
100nH Unshielded Multilayer Inductor 350mA 900mOhm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 350mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6586-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6586-6-ND
Fixed Inductors 490-6586-6-ND
100nH Unshielded Multilayer Inductor 350mA 900mOhm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 350mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6586-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6586-1-ND
Fixed Inductors 490-6586-1-ND
100nH Unshielded Multilayer Inductor 350mA 900mOhm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 350mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
300MA 900MOHM Inductor and Choke - 71-LQG18HNR10J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 900MOHM Inductor and Choke
71-LQG18HNR10J00D
300MA 900MOHM Inductor and Choke 71-LQG18HNR10J00D
FIXED IND 100NH 300MA 900MOHM SM Product overview: LQG18HNR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HNR10J00D can be used for catalog matching and distributor lookup.

FIXED IND 100NH 300MA 900MOHM SM Product overview: LQG18HNR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HNR10J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7254926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7254926
Surface Mount Inductors 7254926
Murata LQG18HNR10J00D

Murata LQG18HNR10J00D

Supplier's Site
Surface Mount Inductors - 7254926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7254926P
Surface Mount Inductors 7254926P
Murata LQG18HNR10J00D

Murata LQG18HNR10J00D

Supplier's Site
Surface Mount Inductors - 1253176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253176
Surface Mount Inductors 1253176
Murata LQG18HNR10J00D

Murata LQG18HNR10J00D

Supplier's Site
Coil Inductor 100Nh 300Ma 5% 800Mhz; Inductance Murata - 74M2713 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor 100Nh 300Ma 5% 800Mhz; Inductance Murata
74M2713
Coil Inductor 100Nh 300Ma 5% 800Mhz; Inductance Murata 74M2713
COIL INDUCTOR 100NH 300MA 5% 800MHZ; Inductance:100nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:Air RoHS Compliant: Yes

COIL INDUCTOR 100NH 300MA 5% 800MHZ; Inductance:100nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:Air RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQG18HNR10J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HNR10J00D
Fixed Inductors LQG18HNR10J00D
FIXED IND 100NH 300MA 900MOHM SM

FIXED IND 100NH 300MA 900MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6586-2-ND 71-LQG18HNR10J00D 7254926 7254926P 74M2713 LQG18HNR10J00D
Product Name Fixed Inductors 300MA 900MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Coil Inductor 100Nh 300Ma 5% 800Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Wirewound Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details