Murata Power Solutions Fixed Inductors LQG18HN6N8J00D

Description
6.8nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1108-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1108-1-ND
Fixed Inductors 490-1108-1-ND
6.8nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1108-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1108-6-ND
Fixed Inductors 490-1108-6-ND
6.8nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1108-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1108-2-ND
Fixed Inductors 490-1108-2-ND
6.8nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
430MA 250MOHM Inductor and Choke - 71-LQG18HN6N8J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430MA 250MOHM Inductor and Choke
71-LQG18HN6N8J00D
430MA 250MOHM Inductor and Choke 71-LQG18HN6N8J00D
FIXED IND 6.8NH 430MA 250MOHM SM Product overview: LQG18HN6N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN6N8J00D can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 430MA 250MOHM SM Product overview: LQG18HN6N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN6N8J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG18HN6N8J00D
Inductors/Coils/Transformers >> Inductors (SMD) LQG18HN6N8J00D
800mA 6.8nH ±5% 200mΩ 0603 Inductors (SMD) ROHS

800mA 6.8nH ±5% 200mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG18HN6N8J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN6N8J00D
Fixed Inductors LQG18HN6N8J00D
FIXED IND 6.8NH 430MA 250MOHM SM

FIXED IND 6.8NH 430MA 250MOHM SM

Supplier's Site Datasheet
Coil Inductor, 6.8Nh, 430Ma, 5%, 5000Mhz; Inductance Murata - 74M2732 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor, 6.8Nh, 430Ma, 5%, 5000Mhz; Inductance Murata
74M2732
Coil Inductor, 6.8Nh, 430Ma, 5%, 5000Mhz; Inductance Murata 74M2732
COIL INDUCTOR, 6.8NH, 430MA, 5%, 5000MHZ; Inductance:6.8nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:5GHz; DC Current Rating:430mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:AirRoHS Compliant: Yes

COIL INDUCTOR, 6.8NH, 430MA, 5%, 5000MHZ; Inductance:6.8nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:5GHz; DC Current Rating:430mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:AirRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1108-1-ND 71-LQG18HN6N8J00D LQG18HN6N8J00D LQG18HN6N8J00D 74M2732
Product Name Fixed Inductors 430MA 250MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Coil Inductor, 6.8Nh, 430Ma, 5%, 5000Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data