Murata Power Solutions SMD 300MA 800MOHM Inductor and Choke LQG18HN68NJ00D

Description
FIXED IND 68NH 300MA 800MOHM SMD Product overview: LQG18HN68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN68NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68NH 300MA 800MOHM SMD Product overview: LQG18HN68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN68NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 800MOHM Inductor and Choke - 71-LQG18HN68NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 800MOHM Inductor and Choke
71-LQG18HN68NJ00D
SMD 300MA 800MOHM Inductor and Choke 71-LQG18HN68NJ00D
FIXED IND 68NH 300MA 800MOHM SMD Product overview: LQG18HN68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN68NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 300MA 800MOHM SMD Product overview: LQG18HN68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN68NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQG18HN68NJ00D
1057132-LQG18HN68NJ00D
Fixed Inductors - LQG18HN68NJ00D 1057132-LQG18HN68NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057132-LQG18HN68NJ0 0D Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 68nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057132-LQG18HN68NJ00D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 68nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-6584-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6584-1-ND
Fixed Inductors 490-6584-1-ND
68nH Unshielded Multilayer Inductor 400mA 800mOhm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 400mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6584-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6584-6-ND
Fixed Inductors 490-6584-6-ND
68nH Unshielded Multilayer Inductor 400mA 800mOhm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 400mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6584-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6584-2-ND
Fixed Inductors 490-6584-2-ND
68nH Unshielded Multilayer Inductor 400mA 800mOhm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 400mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQG18HN68NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN68NJ00D
Fixed Inductors LQG18HN68NJ00D
FIXED IND 68NH 300MA 800MOHM SMD

FIXED IND 68NH 300MA 800MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG18HN68NJ00D 1057132-LQG18HN68NJ00D 490-6584-1-ND LQG18HN68NJ00D
Product Name SMD 300MA 800MOHM Inductor and Choke Fixed Inductors - LQG18HN68NJ00D Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Inductance Range 0.0680 microH 0.0680 microH 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers