Murata Power Solutions Fixed Inductors LQG18HN4N7S00D

Description
4.7nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1106-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1106-1-ND
Fixed Inductors 490-1106-1-ND
4.7nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1106-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1106-2-ND
Fixed Inductors 490-1106-2-ND
4.7nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1106-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1106-6-ND
Fixed Inductors 490-1106-6-ND
4.7nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7254960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7254960
Surface Mount Inductors 7254960
Murata LQG18HN4N7S00D

Murata LQG18HN4N7S00D

Supplier's Site
Surface Mount Inductors - 7254960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7254960P
Surface Mount Inductors 7254960P
Murata LQG18HN4N7S00D

Murata LQG18HN4N7S00D

Supplier's Site
Surface Mount Inductors - 1675596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675596
Surface Mount Inductors 1675596
Murata LQG18HN4N7S00D

Murata LQG18HN4N7S00D

Supplier's Site
450MA 200MOHM Inductor and Choke - 71-LQG18HN4N7S00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 200MOHM Inductor and Choke
71-LQG18HN4N7S00D
450MA 200MOHM Inductor and Choke 71-LQG18HN4N7S00D
FIXED IND 4.7NH 450MA 200MOHM SM Product overview: LQG18HN4N7S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN4N7S00D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 450MA 200MOHM SM Product overview: LQG18HN4N7S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN4N7S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG18HN4N7S00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN4N7S00D
Fixed Inductors LQG18HN4N7S00D
FIXED IND 4.7NH 450MA 200MOHM SM

FIXED IND 4.7NH 450MA 200MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG18HN4N7S00D
Inductors/Coils/Transformers >> Inductors (SMD) LQG18HN4N7S00D
900mA 4.7nH 150mΩ 0603 Inductors (SMD) ROHS

900mA 4.7nH 150mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-1106-1-ND 7254960 7254960P 71-LQG18HN4N7S00D LQG18HN4N7S00D LQG18HN4N7S00D
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors 450MA 200MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Wirewound Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879812-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details