3.3nH Unshielded Multilayer Inductor 1A 120mOhm Max 0603 (1608 Metric)
3.3nH Unshielded Multilayer Inductor 1A 120mOhm Max 0603 (1608 Metric)
3.3nH Unshielded Multilayer Inductor 1A 120mOhm Max 0603 (1608 Metric)
FIXED IND 3.3NH 1A 120 MOHM SMD Product overview: LQG18HN3N3S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 120 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN3N3S00D can be used for catalog matching and distributor lookup.
COIL INDUCTOR, 3.3NH 500MA 0.3NH 6000MHZ; Inductance:3.3nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:6GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:AirRoHS Compliant: Yes
FIXED IND 3.3NH 1A 120 MOHM SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-1104-6-ND | 7254954 | 7254954P | 71-LQG18HN3N3S00D | 74M2725 | LQG18HN3N3S00D |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 1A 120 MOHM Inductor and Choke | Coil Inductor, 3.3Nh 500Ma 0.3Nh 6000Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Wirewound | Multilayer | Multilayer; Multilayer | ||
| Core Material | Air | Air | Air; Air | |||
| Configuration | Fixed |