Murata Power Solutions SMD 1.1A 100MOHM Inductor and Choke LQG18HN2N2S00D

Description
FIXED IND 2.2NH 1.1A 100MOHM SMD Product overview: LQG18HN2N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN2N2S00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2NH 1.1A 100MOHM SMD Product overview: LQG18HN2N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN2N2S00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.1A 100MOHM Inductor and Choke - 71-LQG18HN2N2S00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 100MOHM Inductor and Choke
71-LQG18HN2N2S00D
SMD 1.1A 100MOHM Inductor and Choke 71-LQG18HN2N2S00D
FIXED IND 2.2NH 1.1A 100MOHM SMD Product overview: LQG18HN2N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN2N2S00D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 1.1A 100MOHM SMD Product overview: LQG18HN2N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN2N2S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1102-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1102-6-ND
Fixed Inductors 490-1102-6-ND
2.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1102-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1102-1-ND
Fixed Inductors 490-1102-1-ND
2.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1102-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1102-2-ND
Fixed Inductors 490-1102-2-ND
2.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQG18HN2N2S00D
1057129-LQG18HN2N2S00D
Fixed Inductors - LQG18HN2N2S00D 1057129-LQG18HN2N2S00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057129-LQG18HN2N2S0 0D Packaging: Reel - TR Type: Multilayer Current Rating: 500mA Inductance: 2.2nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Air Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057129-LQG18HN2N2S00D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 500mA
Inductance: 2.2nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Air
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQG18HN2N2S00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN2N2S00D
Fixed Inductors LQG18HN2N2S00D
FIXED IND 2.2NH 1.1A 100MOHM SMD

FIXED IND 2.2NH 1.1A 100MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG18HN2N2S00D
Inductors/Coils/Transformers >> Inductors (SMD) LQG18HN2N2S00D
1.1A 2.2nH 100mΩ 0603 Inductors (SMD) ROHS

1.1A 2.2nH 100mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQG18HN2N2S00D 490-1102-6-ND 1057129-LQG18HN2N2S00D LQG18HN2N2S00D LQG18HN2N2S00D
Product Name SMD 1.1A 100MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQG18HN2N2S00D Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Inductance Range 0.0022 microH 0.0022 microH 0.0022 microH 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469830P - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details