Murata Power Solutions Fixed Inductors - LQG18HN27NJ00D LQG18HN27NJ00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923758-LQG18HN27NJ00 D Series: LQG18 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Multilayer Inductor 550mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQG18HN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-6579-1, 490-6579-2, LQG18HN27NJ00D-ND, 490-6579-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923758-LQG18HN27NJ00 D Series: LQG18 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Multilayer Inductor 550mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQG18HN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-6579-1, 490-6579-2, LQG18HN27NJ00D-ND, 490-6579-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQG18HN27NJ00D
923758-LQG18HN27NJ00D
Fixed Inductors - LQG18HN27NJ00D 923758-LQG18HN27NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923758-LQG18HN27NJ00 D Series: LQG18 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Multilayer Inductor 550mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQG18HN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-6579-1, 490-6579-2, LQG18HN27NJ00D-ND, 490-6579-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923758-LQG18HN27NJ00D
Series: LQG18
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Multilayer Inductor 550mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQG18HN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-6579-1, 490-6579-2, LQG18HN27NJ00D-ND, 490-6579-6

Buy Now Datasheet
Fixed Inductors - 490-6579-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6579-2-ND
Fixed Inductors 490-6579-2-ND
27nH Unshielded Multilayer Inductor 500mA 550mOhm Max 0603 (1608 Metric)

27nH Unshielded Multilayer Inductor 500mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6579-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6579-6-ND
Fixed Inductors 490-6579-6-ND
27nH Unshielded Multilayer Inductor 500mA 550mOhm Max 0603 (1608 Metric)

27nH Unshielded Multilayer Inductor 500mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6579-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6579-1-ND
Fixed Inductors 490-6579-1-ND
27nH Unshielded Multilayer Inductor 500mA 550mOhm Max 0603 (1608 Metric)

27nH Unshielded Multilayer Inductor 500mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 500MA 550MOHM Inductor and Choke - 71-LQG18HN27NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 550MOHM Inductor and Choke
71-LQG18HN27NJ00D
SMD 500MA 550MOHM Inductor and Choke 71-LQG18HN27NJ00D
FIXED IND 27NH 500MA 550MOHM SMD Product overview: LQG18HN27NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN27NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 27NH 500MA 550MOHM SMD Product overview: LQG18HN27NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN27NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coil Inductor 27Nh 300Ma 5% 2000Mhz; Inductance Murata - 74M2724 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor 27Nh 300Ma 5% 2000Mhz; Inductance Murata
74M2724
Coil Inductor 27Nh 300Ma 5% 2000Mhz; Inductance Murata 74M2724
COIL INDUCTOR 27NH 300MA 5% 2000MHZ; Inductance:27nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:2GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:Air RoHS Compliant: Yes

COIL INDUCTOR 27NH 300MA 5% 2000MHZ; Inductance:27nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:2GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:Air RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG18HN27NJ00D
Inductors/Coils/Transformers >> Inductors (SMD) LQG18HN27NJ00D
500mA 27nH ±5% 540mΩ 0603 Inductors (SMD) ROHS

500mA 27nH ±5% 540mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG18HN27NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN27NJ00D
Fixed Inductors LQG18HN27NJ00D
FIXED IND 27NH 500MA 550MOHM SMD

FIXED IND 27NH 500MA 550MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 923758-LQG18HN27NJ00D 490-6579-2-ND 71-LQG18HN27NJ00D 74M2724 LQG18HN27NJ00D LQG18HN27NJ00D
Product Name Fixed Inductors - LQG18HN27NJ00D Fixed Inductors SMD 500MA 550MOHM Inductor and Choke Coil Inductor 27Nh 300Ma 5% 2000Mhz; Inductance Murata Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers