Murata Electronics Fixed Inductors LQG18HHR27J00D

Description
270nH Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17883-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17883-1-ND
Fixed Inductors 490-17883-1-ND
270nH Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

270nH Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17883-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17883-6-ND
Fixed Inductors 490-17883-6-ND
270nH Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

270nH Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17883-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17883-2-ND
Fixed Inductors 490-17883-2-ND
270nH Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

270nH Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370088-LQG18HHR27J00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370088-LQG18HHR27J00D
Inductors, Coils, Chokes - Fixed Inductors 1370088-LQG18HHR27J00D
Win Source Part Number: 1370088-LQG18HHR27J0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQG18HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 270 nH Current Rating (Amps): 200 mA DC Resistance (DCR): 1.9Ohm Max Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 400MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370088-LQG18HHR27J00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQG18HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 270 nH
Current Rating (Amps): 200 mA
DC Resistance (DCR): 1.9Ohm Max
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 400MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 200MA 1.9OHM Inductor and Choke - 71-LQG18HHR27J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 1.9OHM Inductor and Choke
71-LQG18HHR27J00D
SMD 200MA 1.9OHM Inductor and Choke 71-LQG18HHR27J00D
FIXED IND 270NH 200MA 1.9OHM SMD Product overview: LQG18HHR27J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HHR27J00D can be used for catalog matching and distributor lookup.

FIXED IND 270NH 200MA 1.9OHM SMD Product overview: LQG18HHR27J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HHR27J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17883-1-ND 1370088-LQG18HHR27J00D 71-LQG18HHR27J00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 200MA 1.9OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Air Air Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers