Murata Electronics Fixed Inductors LQG18HHR22J00D

Description
220nH Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17882-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17882-6-ND
Fixed Inductors 490-17882-6-ND
220nH Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

220nH Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17882-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17882-2-ND
Fixed Inductors 490-17882-2-ND
220nH Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

220nH Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17882-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17882-1-ND
Fixed Inductors 490-17882-1-ND
220nH Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

220nH Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQG18HHR22J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HHR22J00D
Fixed Inductors LQG18HHR22J00D
FIXED IND 220NH 300MA 1.5OHM SMD

FIXED IND 220NH 300MA 1.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17882-6-ND LQG18HHR22J00D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers