Murata Electronics Fixed Inductors LQG18HHR12J00D

Description
120nH Multilayer Inductor 300mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Multilayer Inductor 300mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG18HHR12J00DTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Multilayer Inductor 300mA 1.1Ohm Max 0603 (1608 Metric)

120nH Multilayer Inductor 300mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG18HHR12J00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 300MA 1.1 OHM

FIXED IND 120NH 300MA 1.1 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HHR12J00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 300MA 1.1 OHM

FIXED IND 120NH 300MA 1.1 OHM

Buy Now Datasheet
Fixed Inductors - LQG18HHR12J00D - 923756-LQG18HHR12J00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQG18HHR12J00D
923756-LQG18HHR12J00D
Fixed Inductors - LQG18HHR12J00D 923756-LQG18HHR12J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923756-LQG18HHR12J00 D Series: LQG18 Operating Temperature Range: -55°C ~ 125°C Features: 120 nH - Multilayer Inductor 300 mA 1.1Ohm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQG18HH Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923756-LQG18HHR12J00D
Series: LQG18
Operating Temperature Range: -55°C ~ 125°C
Features: 120 nH - Multilayer Inductor 300 mA 1.1Ohm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQG18HH
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 300MA 1.1OHM Inductor and Choke - 71-LQG18HHR12J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1.1OHM Inductor and Choke
71-LQG18HHR12J00D
SMD 300MA 1.1OHM Inductor and Choke 71-LQG18HHR12J00D
FIXED IND 120NH 300MA 1.1OHM SMD Product overview: LQG18HHR12J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HHR12J00D can be used for catalog matching and distributor lookup.

FIXED IND 120NH 300MA 1.1OHM SMD Product overview: LQG18HHR12J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HHR12J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG18HHR12J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HHR12J00D
Fixed Inductors LQG18HHR12J00D
FIXED IND 120NH 300MA 1.1OHM SMD

FIXED IND 120NH 300MA 1.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG18HHR12J00DTR-ND 923756-LQG18HHR12J00D 71-LQG18HHR12J00D LQG18HHR12J00D
Product Name Fixed Inductors Fixed Inductors - LQG18HHR12J00D SMD 300MA 1.1OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers