Murata Electronics Fixed Inductors LQG18HH5N6S00D

Description
5.6nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG18HH5N6S00DTR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)

5.6nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH5N6S00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 800MA 170 MOHM

FIXED IND 5.6NH 800MA 170 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH5N6S00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 800MA 170 MOHM

FIXED IND 5.6NH 800MA 170 MOHM

Buy Now Datasheet
800MA 0.17OHM Inductor and Choke - 71-LQG18HH5N6S00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 0.17OHM Inductor and Choke
71-LQG18HH5N6S00D
800MA 0.17OHM Inductor and Choke 71-LQG18HH5N6S00D
FIXED IND 5.6NH 800MA 0.17OHM SM Product overview: LQG18HH5N6S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH5N6S00D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 800MA 0.17OHM SM Product overview: LQG18HH5N6S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH5N6S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327999-LQG18HH5N6S00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327999-LQG18HH5N6S00D
Inductors, Coils, Chokes - Fixed Inductors 1327999-LQG18HH5N6S00D
Manufacturer: Murata Electronics Win Source Part Number: 1327999-LQG18HH5N6S0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 5.6 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±0.3nH Material - Core: Air Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 3GHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-LQG18HH5N6S00DDK R,490-LQG18HH5N6S00D TR,LQG18HH5N6S00D-ND ,490-LQG18HH5N6S00DC T Base Product Number: LQG18HH RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327999-LQG18HH5N6S00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 5.6 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Material - Core: Air
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 3GHz
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-LQG18HH5N6S00DDKR,490-LQG18HH5N6S00DTR,LQG18HH5N6S00D-ND,490-LQG18HH5N6S00DCT
Base Product Number: LQG18HH
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG18HH5N6S00DTR-ND 71-LQG18HH5N6S00D 1327999-LQG18HH5N6S00D
Product Name Fixed Inductors 800MA 0.17OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Air Air Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details