Win Source Part Number: 1041521-LQG18HH33NJ0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG18
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Air
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 1.2GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 540mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): LQG18HN33NJ00D; AIMC-0805-33NJ-T; HK160833NJ-T; AIMC-0603-33NJ-T; CE201210-33NJ; CI160808-33NJ;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-14837-6,490-1483
Base Product Number: LQG18HH
33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)
33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)
33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)
FIXED IND 33NH 500MA 0.54OHM SMD Product overview: LQG18HH33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.54OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.54OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH33NJ00D can be used for catalog matching and distributor lookup.
FIXED IND 33NH 500MA 0.54OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1041521-LQG18HH33NJ00D | 490-14837-2-ND | 71-LQG18HH33NJ00D | LQG18HH33NJ00D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 500MA 0.54OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Air | Air | Air | Air; Air |
| Application | RF Choke |