Murata Electronics Fixed Inductors LQG18HH2N7S00D

Description
2.7nH Multilayer Inductor 500mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7nH Multilayer Inductor 500mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17872-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17872-1-ND
Fixed Inductors 490-17872-1-ND
2.7nH Multilayer Inductor 500mA 150mOhm Max 0603 (1608 Metric)

2.7nH Multilayer Inductor 500mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17872-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17872-2-ND
Fixed Inductors 490-17872-2-ND
2.7nH Multilayer Inductor 500mA 150mOhm Max 0603 (1608 Metric)

2.7nH Multilayer Inductor 500mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17872-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17872-6-ND
Fixed Inductors 490-17872-6-ND
2.7nH Multilayer Inductor 500mA 150mOhm Max 0603 (1608 Metric)

2.7nH Multilayer Inductor 500mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1A 0.13OHM Inductor and Choke - 71-LQG18HH2N7S00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 0.13OHM Inductor and Choke
71-LQG18HH2N7S00D
SMD 1A 0.13OHM Inductor and Choke 71-LQG18HH2N7S00D
FIXED IND 2.7NH 1A 0.13OHM SMD Product overview: LQG18HH2N7S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH2N7S00D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 1A 0.13OHM SMD Product overview: LQG18HH2N7S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH2N7S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17872-1-ND 71-LQG18HH2N7S00D
Product Name Fixed Inductors SMD 1A 0.13OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Air Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1730038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details