Murata Electronics Fixed Inductors LQG18HH2N2S00D

Description
FIXED IND 2.2NH 1.1A 100 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2NH 1.1A 100 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG18HH2N2S00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2NH 1.1A 100 MOHM

FIXED IND 2.2NH 1.1A 100 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH2N2S00DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Multilayer Inductor 500mA 100mOhm Max 0603 (1608 Metric)

2.2nH Multilayer Inductor 500mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH2N2S00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2NH 1.1A 100 MOHM

FIXED IND 2.2NH 1.1A 100 MOHM

Buy Now Datasheet
SMD 1.1A 0.1OHM Inductor and Choke - 71-LQG18HH2N2S00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 0.1OHM Inductor and Choke
71-LQG18HH2N2S00D
SMD 1.1A 0.1OHM Inductor and Choke 71-LQG18HH2N2S00D
FIXED IND 2.2NH 1.1A 0.1OHM SMD Product overview: LQG18HH2N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 0.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 0.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH2N2S00D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 1.1A 0.1OHM SMD Product overview: LQG18HH2N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 0.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 0.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH2N2S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG18HH2N2S00DDKR-ND 71-LQG18HH2N2S00D
Product Name Fixed Inductors SMD 1.1A 0.1OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Air Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers