FIXED IND 27NH 500MA 0.54OHM SMD Product overview: LQG18HH27NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.54OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.54OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH27NJ00D can be used for catalog matching and distributor lookup.
27nH Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)
27nH Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)
27nH Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204342-LQG18HH27NJ0
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Inductance: 27nH
Tolerance: ±5%
Material - Core: Air
Frequency - Self Resonant: 1.4GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Q at Freq: 12 at 100MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG18HH27NJ00D | 490-17871-1-ND | 1204342-LQG18HH27NJ00D |
| Product Name | SMD 500MA 0.54OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQG18HH27NJ00D |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Air | Air | Air |
| Inductance Range | 0.0270 microH | 0.0270 microH |