FIXED IND 22NH 500MA 500 MOHM
FIXED IND 22NH 500MA 500 MOHM
22nH Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric)
FIXED IND 22NH 500MA 0.5OHM SMD Product overview: LQG18HH22NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH22NJ00D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1134889-LQG18HH22NJ0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG18
Type: Multilayer
Package: Tape & Reel (TR)
Inductance: 22 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 1.6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQG18HH
FIXED IND 22NH 500MA 0.5OHM SMD
500mA 22nH ±5% 500mΩ 0603 Inductors (SMD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-LQG18HH22NJ00DCT-ND | 71-LQG18HH22NJ00D | 1134889-LQG18HH22NJ00D | LQG18HH22NJ00D | LQG18HH22NJ00D |
| Product Name | Fixed Inductors | SMD 500MA 0.5OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air | Air; Air | |
| Configuration | Fixed | Fixed |