Murata Electronics Fixed Inductors LQG15WZR12H02D

Description
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZR12H02DTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 120Nh, 800Mhz, 0402 Rohs Compliant Murata - 24AJ0881 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 800Mhz, 0402 Rohs Compliant Murata
24AJ0881
Inductor, 120Nh, 800Mhz, 0402 Rohs Compliant Murata 24AJ0881
INDUCTOR, 120NH, 800MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 800MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZR12H02DTR-ND 24AJ0881
Product Name Fixed Inductors Inductor, 120Nh, 800Mhz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details