Murata Electronics Fixed Inductors LQG15WZ82NJ02D

Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ82NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ82NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ82NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 82Nh, 900Mhz, 0402 Rohs Compliant Murata - 24AJ1020 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 900Mhz, 0402 Rohs Compliant Murata
24AJ1020
Inductor, 82Nh, 900Mhz, 0402 Rohs Compliant Murata 24AJ1020
INDUCTOR, 82NH, 900MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 900MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ82NJ02DDKR-ND 24AJ1020
Product Name Fixed Inductors Inductor, 82Nh, 900Mhz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details