Murata Power Solutions Fixed Inductors LQG15HZ3N3C02D

Description
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15163-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15163-6-ND
Fixed Inductors 490-15163-6-ND
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15163-2-ND
Fixed Inductors 490-15163-2-ND
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15163-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15163-1-ND
Fixed Inductors 490-15163-1-ND
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.3Nh, 6Ghz, 0402 Rohs Compliant Murata - 76AH5397 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 6Ghz, 0402 Rohs Compliant Murata
76AH5397
Inductor, 3.3Nh, 6Ghz, 0402 Rohs Compliant Murata 76AH5397
INDUCTOR, 3.3NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.3NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15163-6-ND 76AH5397
Product Name Fixed Inductors Inductor, 3.3Nh, 6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 27000 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details