Murata Electronics Fixed Inductors LQG15HZ39NH02D

Description
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15161-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15161-6-ND
Fixed Inductors 490-15161-6-ND
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15161-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15161-1-ND
Fixed Inductors 490-15161-1-ND
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15161-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15161-2-ND
Fixed Inductors 490-15161-2-ND
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15161-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details